Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK HV
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK HV
Family Name STPSC12065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18398-2, 497-18398-1, 497-18398-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898403-STPSC12065G2Y-TR
Ultra Librarian 3D Model Ultra Librarian STPSC12065G2Y-TR CAD Model

Description

STPSC12065G2Y-TR - A Robust Silicon Carbide Power Schottky Diode

The STPSC12065G2Y-TR is a cutting-edge silicon carbide (SiC) power Schottky diode designed and manufactured by STMicroelectronics. This device is tailored for high-efficiency power conversion applications, where it excels due to its ability to handle high voltages and currents with minimal losses. The STPSC12065G2Y-TR is a testament to STMicroelectronics' commitment to providing energy-saving solutions for a wide range of power electronics systems.

Key Features

  • Voltage Rating: The diode has a forward voltage rating of 650V, making it suitable for high-voltage power systems.
  • Current Capacity: It can handle an average forward current of 12A, ensuring reliable performance in demanding situations.
  • Switching Efficiency: With its fast-switching capabilities, the STPSC12065G2Y-TR minimizes energy loss and improves overall system efficiency.
  • Thermal Performance: The diode's SiC material provides superior thermal conductivity, which translates to better heat dissipation and improved reliability.
  • Package: It comes in a surface-mount D²PAK (TO-263) package, which is widely used and suitable for automated assembly processes.

Applications

The STPSC12065G2Y-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • LED lighting systems
  • High-frequency inverters
  • Electric vehicle (EV) charging stations
  • Photovoltaic inverters

Advantages

The use of silicon carbide in the STPSC12065G2Y-TR provides several advantages over traditional silicon-based diodes. These include reduced switching losses, higher operating temperatures, and increased system reliability. As a result, engineers can design more compact and efficient power conversion systems that are capable of operating under harsh conditions.

In summary, the STPSC12065G2Y-TR from STMicroelectronics is an ideal choice for designers looking to enhance the performance and efficiency of their power conversion applications. Its robust design and advanced material technology make it a future-proof component in the rapidly evolving electronics industry.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2804 $57.9628
15+ $6.7942 $101.9130
23+ $6.5819 $151.3837
32+ $6.3695 $203.8240
41+ $6.1572 $252.4452
55+ $5.5203 $303.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,697 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention