EN
  • EN
  • DE

STPSC10065DLF

Part No STPSC10065DLF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 130 mA @ 650 V
Capacitance @ Vr, F 670pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (8x8) HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC10065
Other Names 497-STPSC10065DLFDKR,497-STPSC10065DLFTR,497-STPSC10065DLFCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281983-STPSC10065DLF
Ultra Librarian 3D Model Ultra Librarian STPSC10065DLF CAD Model

Description

STPSC10065DLF - Silicon Carbide Power Schottky Diode

The STPSC10065DLF from STMicroelectronics is a cutting-edge Silicon Carbide (SiC) Power Schottky Diode designed to provide superior switching performance and higher reliability compared to Silicon devices. This power diode is a perfect choice for high-efficiency, high-frequency applications, where it significantly reduces switching losses and offers a high level of thermal conductivity.

With a voltage rating of 650V and a current rating of 10A, the STPSC10065DLF is well-suited for a range of power applications, including Power Factor Correction (PFC), switch-mode power supplies (SMPS), and inverters for renewable energy systems. Its robust design ensures stable operation even under harsh conditions, making it an ideal component for industrial and automotive applications where reliability is paramount.

Key Features:

  • High Voltage Rating: Capable of withstanding voltages up to 650V, making it suitable for high voltage circuits.
  • High Current Capability: With a forward current rating of 10A, it can handle significant power levels.
  • Low Forward Voltage Drop: The low V<sub>f characteristic leads to reduced power dissipation and improved efficiency.
  • Zero Reverse Recovery Charge: The diode's fast switching with no reverse recovery charge minimizes switching losses and electromagnetic interference (EMI).
  • High-Temperature Operation: Designed to perform reliably at high junction temperatures, enhancing the device's longevity and stability.
  • TO-220AC Package: Encased in a TO-220AC package, it offers a balance between thermal performance and compactness.

The STPSC10065DLF is manufactured using STMicroelectronics' advanced SiC technology, which provides a high level of ruggedness and a low leakage current. The diode's package is engineered for easy installation and is compatible with standard assembly processes, facilitating its integration into various electronic systems.

Overall, the STPSC10065DLF is a superior choice for designers looking to enhance system performance by leveraging the benefits of Silicon Carbide technology. Its robustness, efficiency, and thermal management capabilities make it a key component in driving innovation across a wide spectrum of power electronics applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess