EN
  • EN
  • DE

STPS1150M

Part No STPS1150M
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 820 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 µA @ 150 V
Mounting SMD (SMT)
Package / Case DO-216AA
Supplier Device Package STmite
Operating Temperature - Junction 175°C (Max)
Base Product Number STPS1150
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282050-STPS1150M
Ultra Librarian 3D Model Ultra Librarian STPS1150M CAD Model

Description

STPS1150M Power Schottky Rectifier

The STPS1150M is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. It is well-suited for a variety of applications that require efficient power management, including switch-mode power supplies (SMPS), high-frequency DC-DC converters, and free-wheeling diodes in consumer and industrial electronics.

Key Features

  • High Junction Temperature Capability: The STPS1150M can operate at junction temperatures as high as 150°C, making it suitable for high-temperature environments and applications without compromising its performance.
  • Low Forward Voltage Drop: This rectifier offers a very low forward voltage drop (Vf) which enhances the overall efficiency of the system by reducing conduction losses.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring reliability and robustness during transient conditions.
  • Avalanche Rated: The device is designed to safely handle repetitive avalanche events, ensuring durability and stable performance under harsh conditions.

Electrical Characteristics

The STPS1150M has a maximum average forward current of 1 A and a peak repetitive reverse voltage (Vrrm) of 150 V. Its forward voltage is typically 0.52 V at 1 A, showcasing its efficiency in conducting the forward current.

Package and Mounting

Encased in a MicroD²PAK (TO-252) package, the STPS1150M is optimized for reduced space and is easy to integrate into various circuit designs. The package is surface-mountable, catering to modern compact electronic assemblies.

Applications

The versatile nature of the STPS1150M allows it to be used across a wide range of applications. It is particularly useful in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. Its efficiency and thermal performance also make it an excellent choice for power supply designs in consumer electronics like TVs, computers, and monitors as well as industrial systems.

Quality and Reliability

STMicroelectronics ensures that the STPS1150M meets stringent quality and reliability standards. The rectifier is designed with state-of-the-art manufacturing processes, offering consistent performance and a long operational life.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess