EN
  • EN
  • DE

STPS40SM60CG-TR

Part No STPS40SM60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 625 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 90 µA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS40
Other Names 497-12337-2,497-12337-6,-497-12337-2,-497-12337-1,STPS40SM60CGTR,-497-12337-6,497-12337-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282907-STPS40SM60CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS40SM60CG-TR CAD Model

Description

STPS40SM60CG-TR Power Schottky Rectifier by STMicroelectronics

The STPS40SM60CG-TR is a robust and efficient Power Schottky Rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is a part of ST's STPS series, known for its high performance in power conversion applications. The device is packaged in a D2PAK surface-mount package, which is ideal for compact and high-density circuit designs.

Main Features

  • Average Forward Current: The STPS40SM60CG-TR can handle an average forward current of up to 40A, making it suitable for high current applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage (VRRM) of 60V, it is capable of withstanding high reverse biases without performance degradation.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during operation.
  • High Junction Temperature: The device can operate at a high junction temperature of up to 175°C, ensuring stability and reliability even under thermal stress.
  • Guard Ring Protection: The rectifier features guard ring protection for enhanced ruggedness and long-term reliability, particularly important in preventing catastrophic failures in harsh environments.

Applications

The STPS40SM60CG-TR is suitable for a wide range of applications that require efficient power conversion and rectification. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Battery charging circuits
  • Automotive applications
  • High-frequency inverters

Quality and Reliability

STMicroelectronics ensures that the STPS40SM60CG-TR meets the highest quality and reliability standards. The device is RoHS compliant and adheres to the stringent industrial and automotive qualification criteria, making it a trusted choice for designers and engineers across various sectors.

With its combination of high current capability, low forward voltage drop, and high-temperature operation, the STPS40SM60CG-TR is an excellent choice for designers looking for a reliable and efficient power rectification solution.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess