Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 7.5μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX923
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707293-MAX923EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX923EPA+ CAD Model

Description

Maxim Integrated MAX923EPA+ Low-Power, Dual-Voltage Comparators

The MAX923EPA+ is a high-performance, dual-voltage comparator from Maxim Integrated that offers an ideal solution for a wide range of applications requiring precision voltage comparison. This device integrates two independent voltage comparators into a single 8-pin DIP package, making it a space-efficient choice for compact electronic designs.

One of the key features of the MAX923EPA+ is its low power consumption, drawing as little as 10µA per comparator, which is perfect for battery-powered devices where power efficiency is critical. The comparators are designed to operate from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, providing flexibility in various system designs.

The MAX923EPA+ boasts a fast propagation delay of typically 200ns, ensuring quick response times in applications that require high-speed performance. Additionally, this component includes an internal hysteresis that enhances noise immunity and prevents output oscillations, a crucial feature for stable operation in noisy environments.

Another advantage of the MAX923EPA+ is its integrated reference with a 1.182V threshold voltage, which simplifies designs by eliminating the need for external precision reference components. This feature also allows for easy setup of threshold voltages in comparator circuits without additional parts.

The device is designed with an open-drain output stage, which permits wired-OR connections and makes it suitable for driving loads that require a higher voltage than the supply voltage. This flexibility makes it a versatile choice for interfacing with various logic levels or driving external devices such as relays or LEDs.

With its wide operating temperature range of -40°C to +85°C, the MAX923EPA+ is reliable in diverse environmental conditions, making it ideal for industrial, automotive, and consumer electronics applications. Whether it's for voltage monitoring, window comparators, level shifting, or battery management systems, the MAX923EPA+ from Maxim Integrated stands out as a robust, efficient, and precise component.

For engineers and designers looking for a reliable dual comparator that combines low power consumption with high accuracy and speed, the MAX923EPA+ is a top-tier choice that delivers performance and quality in a compact form factor.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2749 $56.3745
13+ $9.2512 $120.2656
19+ $8.9621 $170.2799
26+ $8.6731 $225.5006
34+ $8.3840 $285.0560
45+ $7.5167 $338.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention