Products specifications

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 830mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 275μA at 120V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB Narrow Leads
Part Number Series STPS40
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810290-STPS40SM120CTN
Ultra Librarian 3D Model Ultra Librarian STPS40SM120CTN CAD Model

Description

STPS40SM120CTN - STMicroelectronics Dual Schottky Rectifier

The STPS40SM120CTN from STMicroelectronics is a robust and efficient dual Schottky rectifier, designed to meet the needs of high-performance power conversion applications. This component is part of the STPS series, known for its low forward voltage drop and high surge capability, making it an ideal choice for a wide range of applications including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS40SM120CTN can handle high thermal conditions, ensuring reliability and stability in demanding situations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates into reduced power loss and improved efficiency in your power conversion systems.
  • High Surge Current Capability: Its surge current capability ensures the rectifier can handle high current spikes without failure, providing robust performance during transient conditions.
  • Dual Center Tap Configuration: The dual diode arrangement with a common cathode in a center tap configuration allows for flexibility in designs, enabling the use of the device in both single and multiple output power supplies.
  • Power Package: Encased in an insulated TO-220AB package, the STPS40SM120CTN provides excellent thermal and electrical performance while maintaining a compact form factor.

Applications

The STPS40SM120CTN is suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection

With its combination of high efficiency, reliability, and thermal performance, the STPS40SM120CTN is a versatile component that enhances the performance of your power management systems. Whether you're designing for industrial, automotive, or consumer electronics, this dual Schottky rectifier from STMicroelectronics is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9120 $66.9200
85+ $1.5691 $133.3735
130+ $1.5200 $197.6000
180+ $1.4708 $264.7440
230+ $1.4216 $326.9680
305+ $1.2742 $388.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention