EN
  • EN
  • DE

STPS40SM120CT

Part No STPS40SM120CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 830mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 275μA at 120V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series STPS40
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812055-STPS40SM120CT
Ultra Librarian 3D Model Ultra Librarian STPS40SM120CT CAD Model

Description

The STPS40SM120CT is a robust and reliable Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This power Schottky rectifier is well-suited for high-frequency power switching applications and is recognized for its high efficiency and low voltage drop, making it an ideal choice for a variety of power conversion systems.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS40SM120CT features a dual center tap configuration, which is commonly used in high-performance power supplies and converters.
  • High Junction Temperature Capability: This rectifier can handle junction temperatures up to 150°C, ensuring reliability and stability in demanding situations.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive applications.
  • Avalanche Rated: With its avalanche rating, the STPS40SM120CT can withstand transient voltage spikes, providing additional protection against unforeseen power surges.

Applications

The STPS40SM120CT is versatile and can be used in a range of applications. It is particularly suitable for switch-mode power supplies (SMPS), adapters, lighting systems, and as a freewheeling diode in power converters and inverters.

Electrical Characteristics

The device has a maximum average forward current of 40A at a case temperature of 135°C, which ensures that it can handle significant power levels. The peak repetitive reverse voltage is 120V, which allows for a wide range of applications in different circuit designs.

Package and Quality

STMicroelectronics packages the STPS40SM120CT in a TO-247 package, which is known for its excellent thermal performance and mechanical ruggedness. The product is also compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers and designers who are committed to reducing the ecological impact of their products.

In summary, the STPS40SM120CT from STMicroelectronics is a high-performance Schottky rectifier that offers a combination of high efficiency, reliability, and versatility, making it an excellent choice for modern power conversion applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess