EN
  • EN
  • DE

MBR3045WTPBF

Part No MBR3045WTPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830325-MBR3045WTPBF
Ultra Librarian 3D Model Ultra Librarian MBR3045WTPBF CAD Model

Description

The MBR3045WTPBF is a Schottky Barrier Rectifier manufactured by Vishay. This device is specifically designed for high-current, low-voltage power supplies and switching applications. Its low forward voltage drop and fast switching characteristics make it an efficient and reliable solution for these demanding applications.

Applications

  • Switching Power Supplies (SMPS)
  • Freewheeling Diodes in Motor Control
  • Reverse Polarity Protection
  • High-Frequency Inverters
  • DC-DC Converters

Features

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • Lead (Pb)-free ("PBF" suffix)
  • RoHS Compliant
  • TO-247AD Package

Benefits

  • Improved efficiency in power conversion applications due to the low forward voltage drop.
  • Robust performance and protection against voltage spikes and surges.
  • Reduced switching losses in high-frequency circuits.
  • Environmentally friendly due to the lead-free construction and RoHS compliance.
  • Easy to mount and provides efficient heat dissipation with the TO-247AD package.

Additional Details

The MBR3045WTPBF has a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 30A. It is housed in a TO-247AD package designed for efficient heat dissipation. The operating junction temperature ranges from -65°C to +150°C.

The Schottky construction provides very low forward voltage drop, reducing power dissipation and increasing efficiency. The high surge current capability allows it to withstand transient overcurrent conditions without damage. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications. The lead-free construction ensures compliance with environmental regulations.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess