Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 1.15V at 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage at Vr 10μA at 200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263
Family Part Number 20UP20DN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174069-FFB20UP20DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FFB20UP20DN CAD Model

Description

ON Semiconductor FFB20UP20DN Ultrafast Recovery Power Rectifier

The ON Semiconductor FFB20UP20DN is a state-of-the-art ultrafast recovery power rectifier designed to meet the demanding requirements of high-efficiency power conversion systems. This power rectifier is an ideal choice for applications such as power supplies, inverters, and converters, where fast switching and low power losses are crucial. The FFB20UP20DN is part of ON Semiconductor's extensive portfolio of power management devices, reflecting the company's commitment to providing innovative solutions for the electronics industry.

Featuring a reverse voltage of 200V and a forward current of 20A, the FFB20UP20DN is engineered to handle significant power levels. Its ultrafast recovery time minimizes power loss and heat generation, ensuring improved efficiency and reliability in your power conversion system. The device's low forward voltage drop contributes to reduced operational costs by enhancing overall system efficiency.

The FFB20UP20DN boasts a robust planar structure, which is designed to provide exceptional performance under high-temperature operating conditions. This makes it suitable for use in environments where thermal stability is critical. The rectifier is also characterized by its low leakage current, which further contributes to its high efficiency, especially in low-power standby modes.

ON Semiconductor has packaged the FFB20UP20DN in a TO-220 full-pack configuration, which provides excellent thermal performance and simplifies the mounting process. The package is designed to be compatible with standard mounting techniques, making it easy to integrate into existing designs without the need for special handling or equipment.

In summary, the FFB20UP20DN from ON Semiconductor is a high-performance ultrafast recovery power rectifier that offers a combination of high-speed switching, low power loss, and thermal stability. It is a reliable and efficient solution for designers looking to improve the performance of their power conversion systems. With its robust design and easy-to-use package, the FFB20UP20DN is poised to deliver top-notch performance in a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3108 $65.5400
125+ $1.0756 $134.4500
190+ $1.0420 $197.9800
260+ $1.0084 $262.1840
335+ $0.9747 $326.5245
445+ $0.8739 $388.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,555 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention