EN
  • EN
  • DE

STPS40H100CW

Part No STPS40H100CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 730mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 038676-STPS40H100CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS40H100CW CAD Model

Description

STPS40H100CW Power Schottky Rectifier

The STPS40H100CW is a high-performance power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to meet the stringent requirements of high-efficiency power conversion systems, making it an ideal choice for a variety of applications including switch-mode power supplies (SMPS), high-frequency converters, and power management tasks in commercial and industrial environments.

Key Features

  • Dual center tap Schottky rectifier: The STPS40H100CW is a dual diode device connected in a center tap configuration, which is suitable for high-frequency rectification or as a free-wheeling diode.
  • High junction temperature capability: With a maximum operating junction temperature of 175°C, this device ensures reliability and stability in high-temperature environments.
  • Low forward voltage drop: The low forward voltage drop (Vf) characteristic of this rectifier reduces conduction losses, enhancing overall system efficiency.
  • High surge current capability: It has the ability to handle high surge currents, providing robust performance during transient conditions.
  • Insulated package: The STPS40H100CW comes in an insulated TO-247 package, offering better thermal performance and easier mounting on a heatsink without an electrical insulator.

Applications

The versatility of the STPS40H100CW allows it to be used in a wide range of applications. Some of the common applications include:

  • Power supply units (PSUs)
  • DC-DC converters
  • Automotive charging systems
  • Renewable energy inverters
  • Industrial power management systems

Technical Specifications

  • Package: TO-247
  • Repetitive peak reverse voltage (VRRM): 100V
  • Average forward current (IF(AV)): 40A
  • Non-repetitive peak forward current (IFSM): 300A
  • Operating junction temperature range (Tj): -40°C to +175°C

The STPS40H100CW is a testament to STMicroelectronics' commitment to providing high-quality, durable, and efficient power rectifiers for advanced electronic systems. Its robust design and superior electrical characteristics ensure that it meets the rigorous demands of modern power applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1432 $50.2912
39+ $2.5791 $100.5849
61+ $2.4985 $152.4085
83+ $2.4179 $200.6857
107+ $2.3373 $250.0911
144+ $2.0955 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess