Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 615 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 135 µA @ 60 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS30
Other Names 497-12331,-497-12331
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282034-STPS30SM60ST
Ultra Librarian 3D Model Ultra Librarian STPS30SM60ST CAD Model

Description

STPS30SM60ST - Power Schottky Rectifier

The STPS30SM60ST is a robust and efficient Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is a part of their STPS series, which is renowned for its high performance in power conversion applications. The device is specifically tailored to meet the demands of high-frequency circuits where low power loss and high efficiency are required.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS30SM60ST is configured as a dual center tap Schottky rectifier, which is ideal for switched-mode power supplies and high-frequency DC to DC converters.
  • Voltage Rating: This rectifier has a maximum repetitive peak reverse voltage (VRRM) of 60V, making it suitable for a wide range of applications.
  • High Current Capability: With an average forward current (IF(AV)) of 2 x 15A, it is capable of handling significant power levels, which is essential for high-power density designs.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and increases efficiency, a critical aspect for energy-sensitive designs.
  • High Junction Temperature: The device features a high junction temperature capability (TJ max), which enhances its reliability and longevity even under stressful thermal conditions.

Applications

The STPS30SM60ST is commonly employed in various applications that require efficient power conversion, including:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management Devices

Package and Quality

The STPS30SM60ST is offered in a PowerFLATâ„¢ 8x8 HV package, which is designed for surface mount technology (SMT) and provides excellent thermal performance and space-saving on the PCB. STMicroelectronics ensures the highest quality standards and the device is compliant with RoHS and Halogen-Free requirements, reflecting their commitment to environmental sustainability.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5885 $56.9470
53+ $2.1239 $112.5667
82+ $2.0576 $168.7232
113+ $1.9911 $224.9943
146+ $1.9248 $281.0208
195+ $1.7257 $336.5115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention