EN
  • EN
  • DE

SCH5627-NS

Part No SCH5627-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description DESKTOP EMBEDDED CTRLR 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications Desktop Embedded Controller
Core Processor SCH5627P
Program Memory Type FLASH
RAM Size 256 x 8
Interface ACPI 2.0, LPC
Number of I/O 60
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Base Product Number SCH5627
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316681-SCH5627-NS
Ultra Librarian 3D Model Ultra Librarian SCH5627-NS CAD Model

Description

Introducing the SCH5627-NS from Microchip Technology

The SCH5627-NS is a highly integrated Super I/O device from the renowned manufacturer Microchip Technology, designed to support the robust requirements of embedded systems. This versatile chip includes a range of features that cater to the increasingly complex needs of managing onboard peripherals in a compact and efficient manner.

Key Features

  • Multiple Interface Support: The SCH5627-NS provides a variety of interfaces including a Keyboard Controller (KBC) with PS/2 mouse support, a full IEEE 1284-compatible parallel port, and a serial port with UART.
  • Enhanced System Health Monitoring: This device offers an advanced system health monitoring solution, with integrated hardware monitors for temperature, voltage, and fan speed, ensuring that all system components are operating within their specified limits.
  • Flexible Input/Output Options: It includes General Purpose Input/Output (GPIO) functionality, which allows for versatile control and interfacing with a wide range of external devices, sensors, and actuators.
  • Watchdog Timer: With an integrated watchdog timer, the SCH5627-NS can reset the system in the event of a software lock-up, enhancing system reliability.

Applications

The SCH5627-NS is ideal for use in a variety of embedded applications, including industrial PCs, point-of-sale terminals, and telecommunications systems, where reliable and consistent operation is paramount.

Reliability and Support

As with all Microchip products, the SCH5627-NS is built to the highest quality standards, ensuring reliable performance in the most demanding environments. Microchip Technology provides comprehensive technical support and documentation, making integration and troubleshooting as straightforward as possible for system designers and engineers.

Conclusion

Whether you are designing a new embedded system or upgrading an existing platform, the SCH5627-NS from Microchip Technology offers a blend of performance, integration, and reliability that is hard to match. Its rich set of features enables system designers to optimize functionality while maintaining a high level of system stability and user satisfaction.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $1.6979
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
NEC
Lowest to $9.6119
Ricoh
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2169 $62.1690
23+ $5.1011 $117.3253
36+ $4.9417 $177.9012
49+ $4.7823 $234.3327
63+ $4.6229 $291.2427
84+ $4.1446 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess