Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439297-SSDSC2BA012T4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BA012T4 CAD Model

Description

The SSDSC2BA012T4, offered in bulk by Solidigm/Intel, is a high-capacity Solid State Disk (SSD) designed for the demanding environments of data centers and enterprise systems. This 2.5" SSD boasts a storage capacity of 1.2TB and utilizes a SATA interface with a 6Gb/s transfer speed. It employs multi-level cell (MLC) technology, providing a good balance of cost, performance, and reliability. As part of the DC S3710 series, it is engineered to endure heavy workloads with consistent performance, making it ideal for important applications that require continuous operation. Its durability and high write endurance are key for systems running intensive operations such as large databases, real-time analytics, and business-critical applications, offering organizations a dependable storage solution.

You May Also Be Interested in

Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $59.5420
ECAD model for MTFDHBK256TDP-1AT12AIYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
ECAD model for MTFDHAL3T8TCT-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTKDWBA0SSA0
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
ECAD model for MTFDKCC15T3TFR-1BC1ZABYY
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
ECAD model for SM659GXC CDZ
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTFDCB00SSA0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention