Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT29C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565644-AT29C256-15PC
Ultra Librarian 3D Model Ultra Librarian AT29C256-15PC CAD Model

Description

The AT29C256-15PC is a high-performance 256-kilobit Flash memory component produced by Microchip Technology. This device is designed for applications that require fast and reliable non-volatile memory storage. With a 256K (32K x 8) byte capacity, it offers ample space for firmware storage, boot code, and data logging in a wide array of electronic systems.

Key Features

  • Speed: The device boasts a fast access time of 150 nanoseconds, making it suitable for high-speed microprocessors and the demanding requirements of modern electronics.
  • Endurance: It offers high write endurance, with the ability to endure a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Operating Voltage: The AT29C256-15PC operates at a single 5V power supply, which simplifies power management in embedded systems.
  • Programming: It features page-mode programming and sector protection, providing flexibility and security for critical code segments.
  • Temperature Range: This component is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: It comes in a 28-pin DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards.

Applications

The AT29C256-15PC is versatile and can be used in multiple applications including:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Medical equipment

Microchip Technology's commitment to quality ensures that the AT29C256-15PC is a reliable choice for designers and engineers looking for a Flash memory solution that can withstand the rigors of demanding applications while providing the ease of integration and a feature-set conducive to modern electronic design.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Adafruit Industries LLC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC / PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC
Lowest to $4.2806
ECAD model for 4677
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention