EN
  • EN
  • DE

STPS30L60CR

Part No STPS30L60CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 600mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 480μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 037797-STPS30L60CR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30L60CR CAD Model

Description

The STPS30L60CR, manufactured by STMicroelectronics, is a high-performance Schottky rectifier designed for applications requiring low voltage drop and high efficiency. This power Schottky rectifier is particularly suited for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: With a forward voltage drop of just 0.60V, this device can handle repetitive peak reverse voltage (VRRM) up to 60V, making it ideal for a wide range of power applications.
  • Current Capacity: The STPS30L60CR boasts a high average forward current of 30A, ensuring robust performance in demanding situations.
  • Low Power Loss: High junction temperature capability and low conduction losses contribute to the overall efficiency of the system, reducing thermal and electrical stress.
  • High Surge Capability: This rectifier can withstand high surge currents, providing reliable performance under transient conditions.
  • Package: Available in a TO-247 package, it offers excellent power dissipation and heat spreading, which is critical for maintaining the longevity and reliability of the device.

Applications

The STPS30L60CR is suitable for a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STPS30L60CR is no exception. It is designed and tested to meet the stringent requirements of industrial and automotive applications, ensuring a dependable performance in even the most challenging environments.

Environmental Compliance

The STPS30L60CR complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for manufacturers and consumers alike.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8443 $59.1010
170+ $0.6930 $117.8100
260+ $0.6711 $174.4860
360+ $0.6503 $234.1080
460+ $0.6283 $289.0180
615+ $0.5636 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess