EN
  • EN
  • DE

STPS15L30CDJF

Part No STPS15L30CDJF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Low drop power Schottky rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261854-STPS15L30CDJF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS15L30CDJF CAD Model

Description

The STPS15L30CDJF from STMicroelectronics is a robust and efficient power Schottky rectifier designed for high-performance applications that require low voltage drop and minimized power loss. This device is particularly suitable for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • High Junction Temperature Capability: This rectifier can handle junction temperatures of up to 175°C, ensuring reliability and stability even under high thermal stress conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, the STPS15L30CDJF ensures a low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration that allows for simplified PCB layout and balanced current flow through the device.
  • High Avalanche Capability: It is designed to withstand high surge currents, providing robust performance during transient conditions.

Electrical Characteristics

  • Average Forward Current: It has an average forward current of 15 A, making it capable of handling moderate to high current applications.
  • Repetitive Peak Reverse Voltage: The rectifier can withstand repetitive peak reverse voltages of up to 30 V.
  • Low Leakage Current: The leakage current is minimized, ensuring low standby power consumption and increased efficiency.

Package and Quality

STMicroelectronics packages the STPS15L30CDJF in a TO-220AB package, which is widely used in the industry and known for its ease of mounting and good thermal performance. The device meets the stringent quality standards of STMicroelectronics, ensuring high reliability and performance consistency across batches.

Applications

The versatility of the STPS15L30CDJF makes it ideal for a wide range of applications, including:

  • Power Management Systems
  • Automotive Applications
  • Industrial Power Supplies
  • DC-DC Converters
  • Telecommunication Equipment

Overall, the STPS15L30CDJF from STMicroelectronics is a powerful choice for designers looking for a high-efficiency, reliable rectifier capable of withstanding demanding conditions while providing a high level of performance.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0522 $60.5220
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6558 $232.7900
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess