EN
  • EN
  • DE

STPS60SM200C

Part No STPS60SM200C
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Power Schottky rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261928-STPS60SM200C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS60SM200C CAD Model

Description

The STPS60SM200C is a high-performance Schottky rectifier from STMicroelectronics, designed to meet the needs of modern compact and efficient power conversion applications. This 200V power Schottky silicon carbide diode is intended to be used in high-frequency power supplies and converters, benefiting from the low switching losses associated with Schottky diodes, combined with the high voltage capability.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS60SM200C is suitable for high-temperature applications, ensuring reliability and performance under thermal stress.
  • Low Forward Voltage Drop: The device provides a very low forward voltage drop, which results in reduced power loss and improved efficiency, especially important in power supply designs.
  • High Surge Capability: Its high surge current capability makes it ideal for use in applications where inrush currents can be significant, such as power converters and inverters.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Free-Wheeling diodes for motor control applications
  • DC/DC converters
  • LED lighting

Electrical Characteristics

The STPS60SM200C boasts impressive electrical characteristics that include a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of up to 60A, making it suitable for high-power applications. The device also features a low leakage current and a fast switching response.

Package and Quality

The device is available in a surface-mount package that is designed for optimal thermal performance and space-saving on PCBs. Moreover, it is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic devices. STMicroelectronics ensures that the STPS60SM200C meets the highest quality and reliability standards, providing a robust solution for power rectification needs.

Conclusion

The STPS60SM200C from STMicroelectronics is an excellent choice for engineers looking to enhance the efficiency, thermal performance, and reliability of their power management systems. Its combination of high voltage capability, low power loss, and robust package make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess