Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 460mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 30V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package I2PAK
Win Source Part Number 1261898-STPS30L30CR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS30L30CR
Introduction Date September 18, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS30L30CR CAD Model

Description

STPS30L30CR - STMicroelectronics

The STPS30L30CR is a robust power Schottky rectifier designed by STMicroelectronics, renowned for its efficiency and reliability in various applications. This component is especially suited for switch-mode power supplies and high-frequency DC to DC converters, where high efficiency is of paramount importance.

Key Features

  • Low Forward Voltage Drop: The STPS30L30CR ensures a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for power-saving applications.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration, housed in a TO-220AB package, which provides a compact design while offering excellent thermal performance.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS30L30CR is capable of handling high thermal and electrical stresses, ensuring reliability in harsh conditions.
  • Avalanche Rated: This device is also avalanche rated, which means it can safely absorb high-energy pulses without damage, providing an additional layer of protection against power surges and spikes.

Applications

The STPS30L30CR is versatile and can be used in a wide range of applications. Its main uses include:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Advantages

STMicroelectronics' STPS30L30CR stands out in the market due to its exceptional performance and robustness. It offers a combination of low power loss and high surge capability, which is critical for efficient power management. Additionally, its high junction temperature and avalanche rating make it a reliable choice for designers looking to enhance system longevity and resilience.

Quality and Reliability

As with all STMicroelectronics products, the STPS30L30CR is manufactured to meet high-quality standards. The company's commitment to excellence ensures that this power Schottky rectifier will deliver consistent performance and contribute to the overall reliability of the end product.

You May Also Be Interested in

Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Vishay
30 Amp Schottky Barrier Rectifier 20 to 60 Volts | DIODE ARRAY SCHOTTKY 35V TO247AC
Need more? Email Us
ECAD model for MBR3035WT
Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9555 $57.3300
145+ $0.7840 $113.6800
225+ $0.7596 $170.9100
305+ $0.7351 $224.2055
395+ $0.7105 $280.6475
530+ $0.6371 $337.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention