EN
  • EN
  • DE

74HCT356

Part No 74HCT356
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-input multiplexer/register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132157-74HCT356
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT356 CAD Model

Description

The NXP 74HCT356 is a high-performance integrated circuit that belongs to the 74HCT family, known for its compatibility with CMOS and TTL logic levels. This particular chip is designed to offer a wide range of features that make it suitable for a variety of digital applications where signal gating is required.

Key Features

  • Logic Type: The 74HCT356 is a gated oscillator with enabling functions, providing a versatile component for timing and control applications.
  • High-Speed Performance: It operates at a high speed, ensuring quick response times in digital circuits, which is crucial for modern electronic devices.
  • Low Power Consumption: Despite its high-speed capabilities, the 74HCT356 is designed to maintain low power consumption, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, this IC can easily integrate into various system voltages without the need for additional components.
  • Compatibility: The 74HCT356 is designed to be compatible with inputs from the TTL logic family, allowing for easy integration into existing systems that use TTL logic.

Applications

The NXP 74HCT356 is suitable for a broad range of applications, including:

  • Timing circuits
  • Control systems
  • Pulse generation
  • Complex digital systems requiring gated oscillators

Quality and Reliability

NXP is committed to delivering high-quality products, and the 74HCT356 is no exception. It is manufactured using state-of-the-art processes that ensure reliability and longevity in all types of operating conditions. With its robust design and stringent quality control, the 74HCT356 is a reliable choice for designers and engineers looking for a gated oscillator with enabling functions.

Overall, the NXP 74HCT356 is a versatile and efficient solution for a wide array of digital applications, offering the performance and reliability expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess