EN
  • EN
  • DE

STPS30H100DJF-TR

Part No STPS30H100DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A POWRFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 840mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 6μA @ 100V
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package PowerFlat (6x5)
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 795780-STPS30H100DJF-TR
Family Name STPS30H100DJF
Introduction Date March 29, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30H100DJF-TR CAD Model

Description

STPS30H100DJF-TR: High Efficiency Power Schottky Rectifier

The STPS30H100DJF-TR is a high-performance power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to meet the demanding requirements of high-frequency power switching and rectification. The STPS30H100DJF-TR is particularly well-suited for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • Dual Diode Configuration: The device integrates two diodes in a parallel arrangement, enhancing its current handling capabilities while maintaining a compact form factor.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +175°C, the STPS30H100DJF-TR is capable of withstanding extreme thermal conditions, making it ideal for challenging environments.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) characteristic of this Schottky rectifier ensures high efficiency, which is crucial for energy-sensitive applications.
  • High Avalanche Capability: This feature provides robustness and reliability, safeguarding the diode against unexpected voltage transients.
  • Low Leakage Current: The minimized leakage current at high temperatures enhances the overall efficiency and reduces power loss.

Applications

  • Switch-mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Charging Systems
  • Power Inverters
  • Automotive Applications

Package and Quality

The STPS30H100DJF-TR is housed in a PowerFLAT™ 8x8 HV package, which is known for its slim profile and excellent thermal performance. The device is also compliant with the RoHS directive, ensuring it meets the current environmental standards regarding the restriction of hazardous substances.

STMicroelectronics' commitment to quality is reflected in the rigorous testing and validation of their products. The STPS30H100DJF-TR is no exception, offering both performance and reliability for designers seeking a robust and efficient power rectification solution.

With its combination of high efficiency, thermal resilience, and compact packaging, the STPS30H100DJF-TR stands out as a superior choice for modern power management applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8237 $53.5405
150+ $0.6759 $101.3850
230+ $0.6548 $150.6040
320+ $0.6336 $202.7520
410+ $0.6125 $251.1250
550+ $0.5492 $302.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,860 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess