EN
  • EN
  • DE

STPS3045DJFY-TR

Part No STPS3045DJFY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 30A POWERFLAT  /  Diode Schottky 45 V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 45 V
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPS3045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18871-1,497-18871-2,STPS3045DJFY-TR-ND,497-18871-6
Standard Package 3,000
Win Source Part Number 1113180-STPS3045DJFY-TR
Ultra Librarian 3D Model Ultra Librarian STPS3045DJFY-TR CAD Model

Description

The STPS3045DJFY-TR from STMicroelectronics is a state-of-the-art power Schottky rectifier designed to provide efficient and reliable power conversion in a variety of applications. This component is particularly well-suited for high-frequency operations and is commonly utilized in switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • Voltage Rating: The device is capable of withstanding repetitive peak reverse voltage of up to 45V, making it suitable for a range of electronic circuits with moderate voltage requirements.
  • Current Capacity: With an average forward current of 30A, the STPS3045DJFY-TR can handle significant power, ensuring reliability in high-load situations.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical in energy-sensitive designs.
  • High Switching Speed: The fast switching capability of this Schottky rectifier minimizes switching losses and is ideal for high-frequency applications.
  • Thermal Resistance: It features a low thermal resistance that allows for better heat dissipation, enhancing the overall lifespan and reliability of the device.
  • Package: The STPS3045DJFY-TR comes in a surface-mount DPAK package, which is compact and suitable for automated assembly processes, saving space on the PCB.

Applications

The versatility of the STPS3045DJFY-TR allows it to be used in a wide array of applications, including:

  • Power supply management in consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • Automotive electronics
  • DC-DC converters and inverters

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STPS3045DJFY-TR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of industrial and commercial use. The device also complies with RoHS and is lead-free, reflecting STMicroelectronics' dedication to environmental sustainability.

Whether for power management in a sophisticated industrial system or for ensuring efficiency in a consumer electronic device, the STPS3045DJFY-TR from STMicroelectronics represents a smart choice for designers looking for a robust and reliable power rectification solution.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,395 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess