Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 6A Surface Mount D²PAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-13173-6, STPSC6H065GTR, 497-13173-2, 497-13173-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935620-STPSC6H065G-TR
Ultra Librarian 3D Model Ultra Librarian STPSC6H065G-TR CAD Model

Description

The STPSC6H065G-TR from STMicroelectronics is a state-of-the-art power Schottky silicon carbide diode, designed to offer superior switching performance and higher reliability compared to traditional silicon diodes. This diode is part of the ST's SiC Power Schottky series, which is well-regarded for its efficiency in high-frequency and high-temperature applications.

Key Features

  • No reverse recovery charge: The diode features zero reverse recovery charge, which greatly enhances the efficiency of the power conversion system, particularly in high-frequency operations.
  • High forward surge capability: With a high forward surge capability, the STPSC6H065G-TR is capable of withstanding extreme transient conditions, making it a robust choice for rugged environments.
  • Low forward voltage drop: The low forward voltage drop of this diode ensures minimal power loss, contributing to the overall efficiency of the application.
  • Temperature independent switching behavior: The diode's switching performance is stable across a wide temperature range, providing reliable operation in varying environmental conditions.

Applications

The STPSC6H065G-TR is suitable for a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Product Specifications

The STPSC6H065G-TR comes in a surface-mount DPAK (TO-252) package and operates with a repetitive peak reverse voltage (V<sub>RRM) of 650V. It has a maximum average forward current (I<sub>F(AV)) of 6A, making it suitable for high-power applications. The product is also characterized by a maximum operating junction temperature (T<sub>j) of 175°C, ensuring stability and performance even at elevated temperatures.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPSC6H065G-TR diode is manufactured with advanced materials and subjected to rigorous testing to ensure high reliability and performance in demanding applications. Its silicon carbide construction provides enhanced ruggedness and longevity compared to traditional silicon-based diodes.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0966 $62.8980
70+ $1.7203 $120.4210
105+ $1.6666 $174.9930
140+ $1.6128 $225.7920
180+ $1.5590 $280.6200
245+ $1.3978 $342.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,170 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention