EN
  • EN
  • DE

STPS3045CR

Part No STPS3045CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 053972-STPS3045CR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS3045CR CAD Model

Description

STPS3045CR Schottky Rectifier - STMicroelectronics

The STPS3045CR is a robust, high-performance Schottky rectifier designed by STMicroelectronics, renowned for its efficiency and reliability in power conversion applications. This rectifier is a critical component in a wide array of electronic devices, where it provides a low forward voltage drop and fast switching capabilities.

Key Features

  • Voltage Ratings: The device boasts a repetitive peak reverse voltage (V<sub>RRM) of 45V, making it suitable for medium voltage requirements.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 30A, the STPS3045CR can handle significant power levels, suitable for high-power density applications.
  • Low Power Loss: Its low forward voltage drop reduces power loss, enhancing the efficiency of the overall system and saving energy in high-frequency inverters, DC-DC converters, and freewheeling diodes.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring reliability under extreme conditions.
  • Package: The STPS3045CR is available in a TO-220AB package, which is widely used and easy to integrate into various circuit designs.
  • Operating Temperature Range: It operates effectively over a wide temperature range, from -65°C to 175°C, accommodating diverse environmental conditions.

Applications

This rectifier is ideal for a variety of applications, including switch-mode power supplies (SMPS), adapters, lighting systems, on-board DC/DC converters, and reverse battery protection circuits. Its efficiency and reliability make it a preferred choice for engineers and designers in the automotive, industrial, and consumer electronics sectors.

Quality and Reliability

STMicroelectronics ensures that the STPS3045CR meets the highest quality and reliability standards. The device is manufactured using ST's Schottky technology, which is optimized for reduced conduction and switching losses. This technology, coupled with rigorous testing and quality control processes, results in a product that consistently performs well in the field.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess