EN
  • EN
  • DE

STPS30456CG-TR

Part No STPS30456CG-TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839126-STPS30456CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS30456CG-TR CAD Model

Description

STPS30456CG-TR - STMicroelectronics

The STPS30456CG-TR is a state-of-the-art Schottky rectifier designed by STMicroelectronics. This rectifier is tailored for applications that require high efficiency and reliability. It is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

Constructed with advanced Schottky barrier technology, the STPS30456CG-TR offers a low forward voltage drop, which significantly reduces power losses and improves overall efficiency. This feature makes it an excellent choice for energy-sensitive applications. The device's low reverse leakage current ensures that energy loss is minimized even at high temperatures, further contributing to its efficiency.

With a maximum average forward current of 30A and a peak repetitive reverse voltage of 45V, the STPS30456CG-TR is capable of handling high current and voltage levels, making it robust for challenging electrical environments. Its high junction temperature capability enhances its thermal performance and reliability over a wide operating temperature range.

The STPS30456CG-TR comes in a surface-mount D²PAK (TO-263) package, which is designed for compact installations and automated assembly processes. The package is lead-free, halogen-free, and RoHS compliant, ensuring environmental friendliness and compliance with the most stringent regulations for electronic components.

Applications that benefit from the features of the STPS30456CG-TR include power management systems, automotive applications, computing systems, and telecommunications equipment. With its combination of high efficiency, thermal performance, and compact form factor, the STPS30456CG-TR is a reliable and versatile component for modern electronic designs.

Key Features
  • Low forward voltage drop
  • High junction temperature capability
  • Low reverse leakage current
  • Surface-mount D²PAK (TO-263) package
  • RoHS and Halogen-free compliant
Learn more about the STPS30456CG-TR

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess