EN
  • EN
  • DE

STPS2545CTY

Part No STPS2545CTY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Q Automotive
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 12.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 125 µA @ 45 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STPS2545
Other Names 497-12309,-497-12309
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282839-STPS2545CTY
Ultra Librarian 3D Model Ultra Librarian STPS2545CTY CAD Model

Description

STPS2545CTY Dual Schottky Rectifier by STMicroelectronics

The STPS2545CTY is a high-performance, dual Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is engineered to meet the demands of various electronic applications, offering both high efficiency and reliability. The STPS2545CTY is particularly well-suited for use in switch-mode power supplies, freewheeling diodes, DC/DC converters, and power management tasks in a wide range of products.

Key Features

  • High Junction Temperature Capability: The STPS2545CTY is capable of operating at junction temperatures up to 175°C, ensuring stability and performance under high thermal conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which translates to reduced power losses and improved efficiency in your applications.
  • Dual Center Tap Configuration: The dual diode arrangement with a center tap provides flexibility in design, allowing for either a common cathode or common anode configuration depending on the circuit requirements.
  • High Surge Current Capability: With its robust construction, the STPS2545CTY can handle high surge currents, making it ideal for applications that experience transient overloads.
  • Insulated Package: The rectifier comes in an insulated TO-220AB package, which provides electrical isolation from the heatsink without the need for additional insulating hardware.

Applications

The versatility of the STPS2545CTY allows it to be integrated into a variety of electronic systems. Common applications include:

  • Power Supply Units (PSUs)
  • Automotive Charging Systems
  • Power Over Ethernet (PoE) Applications
  • LED Lighting Systems
  • Solar Inverters

STMicroelectronics' commitment to innovation ensures that the STPS2545CTY rectifier is manufactured with the highest quality standards. Whether you are designing a new system or upgrading an existing one, the STPS2545CTY is an excellent choice for a reliable and efficient power rectification solution. Its combination of high-temperature operation, low power loss, and surge handling capabilities make it a versatile component in any power management task.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5892 $63.5680
90+ $1.3040 $117.3600
140+ $1.2633 $176.8620
190+ $1.2225 $232.2750
245+ $1.1818 $289.5410
330+ $1.0595 $349.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess