EN
  • EN
  • DE

STPS15L60CB

Part No STPS15L60CB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 60V 15A 3-Pin(2+Tab) DPAK Tube / DIODE ARRAY SCHOTTKY 60V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 620mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 037980-STPS15L60CB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS15L60CB
Introduction Date February 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STPS15L60CB CAD Model

Description

The STPS15L60CB is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to meet the demanding requirements of high-efficiency power supply applications, offering a combination of low forward voltage drop and high surge current capability.

Key Features

  • Voltage Ratings: The STPS15L60CB is capable of withstanding repetitive peak reverse voltages of up to 60V, making it suitable for a wide range of applications.
  • Current Capacity: This rectifier can handle an average forward current of 15A, with low forward voltage drop, ensuring efficient operation and reduced thermal stress.
  • High Surge Capability: Designed to endure high surge events, it is capable of supporting surge currents, thus providing reliability under stressful conditions.
  • Thermal Resistance: Its low thermal resistance allows for better heat dissipation, contributing to its overall reliability and longevity.
  • Package: The STPS15L60CB comes in a TO-220AB package, which is widely accepted in the industry and known for its ease of installation and robustness.
  • Power Losses: Minimized power losses are achieved through its Schottky barrier diode technology, which ensures high efficiency in power conversion applications.

Applications

The STPS15L60CB is ideal for use in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS15L60CB is no exception, with rigorous testing and quality control measures in place to ensure it meets the high standards expected by industry professionals. Its reliability makes it a preferred choice for designers looking to create durable and efficient electronic systems.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3822 $101.2830
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,953 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess