EN
  • EN
  • DE

STPS20L40CF

Part No STPS20L40CF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261876-STPS20L40CF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20L40CF CAD Model

Description

The STPS20L40CF from STMicroelectronics is a robust and high-performance Power Schottky Rectifier designed for a variety of applications that require efficient and reliable power conversion and management. This rectifier is characterized by its low forward voltage drop and high switching speed, making it an ideal choice for high-frequency operations.

Key Features

  • Voltage Ratings: The STPS20L40CF has a repetitive peak reverse voltage (V<sub>RRM) of 40V, which makes it suitable for a wide range of applications in the medium voltage range.
  • Current Ratings: It can handle an average forward current (I<sub>F(AV)) of up to 20A, providing a high current rating for heavy-duty operations.
  • Low Power Loss: The low forward voltage drop (V<sub>F) minimizes power loss during operation, enhancing overall system efficiency.
  • High Junction Temperature: With a maximum operating junction temperature (T<sub>j) of 150°C, the STPS20L40CF can withstand high thermal conditions, ensuring reliability in harsh environments.
  • Package: Available in a TO-220FP package, it offers a compact form factor while ensuring good heat dissipation.

Applications

The STPS20L40CF is widely used in a variety of applications where efficient power conversion is critical. These applications include:

  • Switching power supplies
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • DC-DC converters
  • Free-wheeling diodes

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS20L40CF is manufactured with rigorous standards, ensuring high reliability and performance for critical applications. Whether for industrial, automotive, or consumer electronics, this Power Schottky Rectifier provides a trusted solution for efficient power rectification needs.

For detailed specifications, technical datasheets, and further information, please visit the STMicroelectronics official website or contact your local ST sales office.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,216 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess