Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 860mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 200V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261869-STPS20200CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20200C
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS20200CT CAD Model

Description

The STPS20200CT from STMicroelectronics is a high-performance, dual center-tap Schottky rectifier designed for high-frequency power supply and phase control applications. This rectifier is particularly suited for switch mode power supplies and similar applications where high efficiency is of utmost importance.

Key Features

  • Voltage Rating: The STPS20200CT has a repetitive peak reverse voltage (V<sub>RRM) of 200 Volts, making it suitable for a variety of applications that require a high voltage rating.
  • Current Capacity: It offers a high average forward current of 20 Amperes with a low forward voltage drop, ensuring high efficiency in the conduction phase.
  • High Switching Speed: Its Schottky barrier technology ensures fast switching capabilities, which is crucial for reducing switching losses and improving overall performance.
  • Thermal Resistance: The device has a low thermal resistance, which allows for better heat dissipation and reliability under high-current operation.
  • Package: The STPS20200CT comes in a TO-220AB package, which is widely used and recognized for its robustness and good thermal performance.

Applications

The versatility of the STPS20200CT allows it to be used in a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Free-wheeling diodes in converters and motor control circuits
  • DC/DC and AC/DC converters
  • Adapters and on-board DC/DC converters for consumer electronics

Advantages

The STPS20200CT is engineered to meet the demands of modern high-efficiency power supplies. Its low forward voltage drop reduces power losses, enabling power supplies to achieve higher efficiency ratings. Additionally, its fast switching speed minimizes switching losses, further enhancing efficiency and reducing thermal stress on the device. The TO-220AB package is designed for easy installation and is compatible with a variety of heat-sinking strategies.

Overall, the STPS20200CT is a reliable and efficient solution for designers looking to improve the performance of their power management systems while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
ECAD model for VS-MUR1620CT-M3
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $23.0565
ECAD model for MD120K08D1
Vishay
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC Tube / DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $4.8896
ECAD model for VS-MBR4060WT-N3
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
ECAD model for BYV72EW-200,127
IXYS
DIODE MODULE 1.6KV 165A Y4-M6
Lowest to $57.6576
ECAD model for MDD142-16N1
SMC Diode Solutions
DIODE ARRAY GP 400V TO247AD
Lowest to $3.4811
ECAD model for SDUR2040WT
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F3 2X
Lowest to $16.8413
ECAD model for MF200K04F3LG
Vishay
DIODE ARRAY GP 200V 10A D2PAK / Diode Switching 200V 20A Automotive 3-Pin(2+Tab) D2PAK T/R
Lowest to $15.7004
ECAD model for VS-MURB2020CTTRRP
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 70
Lowest to $21.3008
ECAD model for MD70K16D1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3142 $59.1390
105+ $1.0783 $113.2215
165+ $1.0447 $172.3755
225+ $1.0110 $227.4750
290+ $0.9773 $283.4170
385+ $0.8762 $337.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention