Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Win Source Part Number 053953-STPS10LCD100CFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10LCD100CFP CAD Model

Description

The STPS10LCD100CFP is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This rectifier is part of the STPS series, known for their high efficiency and reliability in power conversion applications. The STPS10LCD100CFP is specifically engineered to meet the rigorous demands of high frequency and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop (VF): This device offers a very low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-performance applications.
  • High Surge Current Capability: With its robust construction, the STPS10LCD100CFP can handle high surge currents, providing reliable protection against sudden surges in electrical circuits.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration, which is beneficial for applications requiring a balanced split of the current.
  • High Junction Temperature: The STPS10LCD100CFP can operate at a junction temperature of up to 150°C, ensuring stability and functionality even under high temperature conditions.
  • Low Leakage Current: It features a low leakage current, which minimizes power waste and enhances the overall efficiency of the system it's integrated into.

Applications

The STPS10LCD100CFP is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Package and Quality

This rectifier is packaged in a TO-220FP, which is a fully molded plastic package with a high thermal performance and mechanical robustness. The STPS10LCD100CFP is also compliant with the RoHS directive and is qualified by major international standards, ensuring a product that is both environmentally friendly and ready for global deployment.

With its combination of efficiency, reliability, and versatility, the STPS10LCD100CFP from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSKD100-12
Vishay
DIODE ARR SCHOTT 60V 40A TO247AC
Need more? Email Us
ECAD model for VS-40CPQ060HN3
Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H
Microsemi Corporation
DIODE MODULE GP 1600V 60A D1
Need more? Email Us
ECAD model for MSAD60-16
Microsemi Corporation
DIODE MODULE GP 800V 165A SD2
Need more? Email Us
ECAD model for MSCD165-08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72,400 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention