EN
  • EN
  • DE

STPS10L60CG

Part No STPS10L60CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 60 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898347-STPS10L60CG
Ultra Librarian 3D Model Ultra Librarian STPS10L60CG CAD Model

Description

STPS10L60CG - Schottky Rectifier from STMicroelectronics

The STPS10L60CG is a high-performance Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically engineered to meet the rigorous demands of high-efficiency power supply applications. The device features a low forward voltage drop and reduced power losses, making it an ideal choice for high-frequency inverters, freewheeling diodes, and polarity protection applications.

Constructed with silicon carbide technology, the STPS10L60CG offers superior thermal performance and reliability. The device is housed in a TO-263 (D2PAK) package, which provides a compact footprint while allowing for excellent heat dissipation. This package is well-suited for space-constrained applications where maintaining a low operational temperature is critical.

With a repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 10A, the STPS10L60CG can handle significant power levels. Its low forward voltage drop (VF) minimizes conduction losses, which translates to improved energy efficiency in the end application. Additionally, the rectifier's fast switching capability enhances performance in high-frequency circuits.

The device's robust construction ensures that it can withstand harsh environmental conditions, making it suitable for industrial and automotive applications. The STPS10L60CG also exhibits low leakage current, further enhancing its efficiency and reducing power consumption when in the off state.

Key Features:

  • Low forward voltage drop for higher efficiency
  • High average forward current of 10A
  • 60V repetitive peak reverse voltage
  • TO-263 (D2PAK) package for optimal heat dissipation
  • Fast switching capability for high-frequency applications
  • Low leakage current to minimize standby power consumption
  • Suitable for industrial and automotive environments

The STPS10L60CG is a testament to STMicroelectronics' commitment to providing cutting-edge technology that enhances the performance and efficiency of electronic systems. Whether you're designing power supplies, inverters, or looking for a reliable diode for protection circuits, the STPS10L60CG is an excellent choice that offers both performance and reliability.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess