EN
  • EN
  • DE

STPM12ATR

Part No STPM12ATR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1 PHASE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Input Impedance 100 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.5V
Voltage - I/O Low 0.8V
Operating Supply Current 4.7mA
Supply Voltage - Operating 3 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 031472-STPM12ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPM12ATR CAD Model

Description

STPM12ATR Energy Metering IC from STMicroelectronics

The STPM12ATR from STMicroelectronics is a highly integrated solution designed for effective energy metering in various applications. This precision metering IC is particularly suitable for single-phase energy metering and is packed with features that enable accurate measurement, data acquisition, and power consumption analysis.

Key Features

  • High Accuracy: The STPM12ATR boasts an exceptional accuracy level that complies with energy metering standards. This ensures reliable and precise measurements for billing and monitoring purposes.
  • Dual-channel: It features a dual-channel design which allows for simultaneous measurement of two different power lines, making it versatile for multi-load monitoring.
  • Integrated Analog Front-End: The analog front-end includes programmable gain amplifiers and ADCs that provide high-quality signal processing capabilities, crucial for capturing detailed consumption data.
  • Advanced Digital Features: With an embedded digital signal processing (DSP) block, it offers various functionalities such as energy calculation, active and reactive power measurement, and RMS voltage and current computation.
  • Communication Interface: The STPM12ATR includes a Serial Peripheral Interface (SPI) that ensures easy and fast data communication with microcontrollers or other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it ideal for applications where energy conservation is critical.
  • Flexible Power Supply: This IC can be powered from either a 3.3V or 5V supply, offering flexibility in system design.

Applications

The STPM12ATR is suitable for a wide range of applications, including:

  • Residential energy meters
  • Smart plugs and smart home systems
  • Industrial metering and monitoring systems
  • Energy management systems

With its robust feature set and high precision, the STPM12ATR from STMicroelectronics is an excellent choice for developers and manufacturers looking to integrate reliable energy metering capabilities into their products.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0769 $62.3070
70+ $1.7042 $119.2940
105+ $1.6510 $173.3550
145+ $1.5978 $231.6810
190+ $1.5445 $293.4550
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess