Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.25V/μs
Gain Bandwidth Product 630kHz
Current - Input Bias 16nA
Voltage - Input Offset 1mV
Supply Current 162μA
Current - Output / Channel 48mA
Supply Voltage , Single/Dual (±) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number TS185*
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274174-TS1852AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1852AIN CAD Model

Description

The TS1852AIN from STMicroelectronics is a quintessential component in the realm of precision operational amplifiers. Designed to cater to a wide array of applications, this op-amp stands out with its remarkable features tailored for high-performance electronic systems. The TS1852AIN is part of the TS185x series, which is known for its robust design and reliability.

Key Features

  • Low Power Consumption: The TS1852AIN is designed for energy-efficient operations, making it an ideal choice for battery-powered devices and applications where power conservation is crucial.
  • Wide Supply Voltage Range: This operational amplifier can function across a broad range of supply voltages, from 2.7V to 16V, providing versatility in various circuit configurations.
  • Input Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • Rail-to-Rail Input and Output: The TS1852AIN features rail-to-rail input and output capabilities, which allow for a wider dynamic range and better signal utilization.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the TS1852AIN is capable of performing reliably in extreme environmental conditions.

Applications

The versatility of the TS1852AIN makes it a perfect fit for a diverse set of applications. Its precision characteristics make it suitable for:

  • Sensor interfaces and instrumentation
  • Automotive control systems
  • Battery-powered and portable devices
  • Analog signal conditioning
  • Active filtering
  • Medical equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TS1852AIN is no exception. Manufactured with the highest standards, this operational amplifier ensures consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.

Conclusion

The TS1852AIN operational amplifier from STMicroelectronics is an exemplary solution for designers seeking a blend of low power consumption, wide voltage range, precision, and reliability. Its rail-to-rail input and output, coupled with a robust temperature range, ensure its adaptability to a multitude of challenging environments and applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8
Texas Instruments
QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $0.3653
ECAD model for LM224KD
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention