EN
  • EN
  • DE

71M6532D-IGT/F

Part No 71M6532D-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 128KB 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Tray
Input Impedance 40 kOhm ~ 90 kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 764693-71M6532D-IGT/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6532D-IGT/F CAD Model

Description

The 71M6532D-IGT/F is a high-performance energy metering IC from Maxim Integrated, designed specifically for residential and commercial metering applications. This advanced metering chip integrates a multitude of features to provide accurate and reliable measurement of electrical energy usage with minimal external components required.

Key Features

  • High Precision: The device boasts a high accuracy rating that complies with international metering standards, ensuring precise energy measurement for billing purposes.
  • Integrated Analog Front-End (AFE): The AFE includes a delta-sigma ADC, reference circuitry, and voltage and current sensors, facilitating direct interfacing with shunt resistors or current transformers.
  • On-Chip DSP: An embedded digital signal processor (DSP) performs real-time energy calculations and metering functions, reducing the need for external processing units.
  • Flexible Interface Options: It comes equipped with multiple communication interfaces, including UART, SPI, and an I2C bus, enabling easy integration with peripheral devices and systems.
  • Low Power Consumption: The IC is designed for energy-efficient operation, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Security: Advanced security features protect against tampering and ensure data integrity, which is essential for accurate billing and regulatory compliance.
  • Programmable Functionality: The device allows for customizable firmware, enabling manufacturers to tailor the IC to specific application needs.

Applications

The 71M6532D-IGT/F is versatile and can be used in a variety of metering applications including, but not limited to:

  • Residential smart meters
  • Commercial energy meters
  • Industrial sub-metering
  • Energy management systems

Conclusion

In summary, Maxim Integrated's 71M6532D-IGT/F energy metering IC is a sophisticated solution for accurate energy measurement. Its integration of a complete analog front-end, powerful DSP, and multiple communication interfaces, combined with its low power consumption and robust security features, make it an ideal choice for advanced metering infrastructure (AMI) and a variety of other energy-related applications.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess