EN
  • EN
  • DE

STPM11ATR

Part No STPM11ATR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1 PHASE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Input Impedance 100 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.5V
Voltage - I/O Low 0.8V
Operating Supply Current 4.7mA
Supply Voltage - Operating 3 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 031471-STPM11ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPM11ATR CAD Model

Description

STPM11ATR Energy Metering IC from STMicroelectronics

The STPM11ATR is a highly sophisticated energy metering integrated circuit (IC) designed and manufactured by STMicroelectronics. This precision analog front-end device is tailored for effective energy metering in residential and industrial environments. It is an essential component in smart meters, power monitoring systems, and other applications requiring accurate energy consumption measurements.

The STPM11ATR is part of STMicroelectronics' STPM10 series, which is known for its high accuracy and performance in energy measurement. This IC incorporates advanced features such as a programmable gain amplifier, a voltage reference, an ADC, and a modulator. These components work together to ensure precise measurement of active, reactive, and apparent energy with minimal external components required.

One of the key features of the STPM11ATR is its ability to support a wide range of current sensors, including shunts, current transformers, and Rogowski coils. This versatility makes it suitable for various applications and allows for flexibility in design. Additionally, the IC offers a high level of integration, which helps to reduce the overall system cost and complexity.

With its excellent linearity and low temperature coefficient, the STPM11ATR maintains accuracy over a wide temperature range, ensuring reliable operation under different environmental conditions. It also includes a tamper detection feature that enhances the security and reliability of the metering system by identifying potential fraudulent activities.

The device communicates through a serial peripheral interface (SPI), allowing easy integration with microcontrollers and other digital systems. The STPM11ATR is available in a small TSSOP24 package, making it ideal for space-constrained applications.

Overall, the STPM11ATR from STMicroelectronics represents a state-of-the-art solution for energy metering, delivering high accuracy, reliability, and flexibility. Its advanced features and integration capabilities make it a top choice for designers looking to create efficient and secure energy metering systems.

You May Also Be Interested in

Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,525 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess