EN
  • EN
  • DE

STPM01FTR

Part No STPM01FTR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1 PHASE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Input Impedance 100 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.5V
Voltage - I/O Low 0.8V
Operating Supply Current 5mA
Supply Voltage - Operating 3 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 347495-STPM01F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPM01FTR CAD Model

Description

The STPM01FTR is a highly sophisticated, programmable single-phase energy metering integrated circuit (IC) designed by STMicroelectronics, a leader in semiconductor solutions. This advanced IC is tailored for effective energy measurement in residential and industrial environments. It provides high-accuracy readings for active, reactive, and apparent energy, along with instantaneous voltage and current.

Key Features

  • Precision Measurement: With its state-of-the-art analog-to-digital converter (ADC), the STPM01FTR ensures high-precision data acquisition, making it ideal for applications requiring accurate energy monitoring.
  • Programmability: It offers great flexibility through programmable gain stages and a configurable digital computation engine, allowing for fine-tuning to meet specific application needs.
  • Multi-functionality: The device supports measurements of various electrical parameters including active, reactive, and apparent energy, RMS voltage and current, and power factor, making it a versatile choice for diverse metering applications.
  • Communication: Equipped with a serial peripheral interface (SPI), the STPM01FTR facilitates easy data exchange with a microcontroller, enabling integration into more complex systems.
  • Low Power Consumption: It is designed to operate with minimal power consumption, which is critical for reducing the overall energy footprint of the metering system.
  • Tamper Detection: The IC incorporates features for tamper detection, enhancing the security and reliability of metering applications.

Applications

The STPM01FTR is suitable for a wide range of applications, including:

  • Residential energy meters
  • Smart plugs and smart home systems
  • Industrial metering and monitoring systems
  • Renewable energy systems

Technical Specifications

The IC operates over a wide temperature range and is available in a TSSOP24 package, providing a compact solution for space-constrained applications. Its technical specifications and operational parameters are detailed in the comprehensive datasheet provided by STMicroelectronics.

With its robust design and advanced features, the STPM01FTR from STMicroelectronics stands out as a top-tier choice for single-phase energy metering solutions, offering both precision and versatility to meet the evolving demands of energy measurement technology.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3661 $60.5898
42+ $2.7618 $115.9956
65+ $2.6756 $173.9140
90+ $2.5892 $233.0280
116+ $2.5029 $290.3364
155+ $2.2439 $347.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,958 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess