EN
  • EN
  • DE

71M6531D-IM/F

Part No 71M6531D-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 128KB 68-QFN / Energy Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage (V) 3V ~ 3.6V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-SQFN (8x8)
Part Number Series 71M6531
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808856-71M6531D-IM/F
Ultra Librarian 3D Model Ultra Librarian 71M6531D-IM/F CAD Model

Description

Maxim Integrated Product: 71M6531D-IM/F

The 71M6531D-IM/F is a highly integrated, single-phase, Energy Meter IC from Maxim Integrated designed to provide a robust and precise solution for power metering applications. This advanced metering chip is built on Maxim's proven 4th-generation metering technology and offers a wide range of features to enhance accuracy, reduce system cost, and improve reliability in energy measurement systems.

At the heart of the 71M6531D-IM/F is a high-performance, low-power 8052 microcontroller core that allows for flexible programming to accommodate various metering standards and customer requirements. The chip integrates an accurate energy measurement front-end, a 22-bit delta-sigma ADC, precise voltage and current digitization circuits, and a temperature-compensated voltage reference to ensure stable and reliable measurements over a wide temperature range.

The IC also includes a digital temperature compensation feature that corrects for temperature-induced errors, ensuring consistent metering accuracy. Furthermore, it supports a variety of communication interfaces, including UART, SPI, and an I2C-compatible two-wire interface, which simplifies the integration with external devices and systems for data collection and analysis.

Maxim Integrated's 71M6531D-IM/F is designed with security in mind, featuring an on-chip 32-bit computation engine that supports encryption algorithms to prevent tampering and ensure data integrity. Its robust tamper detection capabilities can identify various types of tampering attempts, including magnetic interference and power supply variations.

This Energy Meter IC is housed in a compact 64-pin LQFP package, making it suitable for space-constrained applications. Its low power consumption and wide operating voltage range make it an ideal choice for battery-operated and mains-powered metering systems alike.

Overall, the 71M6531D-IM/F is a versatile and reliable solution for manufacturers looking to develop state-of-the-art, cost-effective energy meters that meet the evolving demands of the utility industry and end-users.

You May Also Be Interested in

Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess