EN
  • EN
  • DE

STPM14ATR

Part No STPM14ATR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1 PHASE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Input Impedance 100 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.5V
Voltage - I/O Low 0.8V
Operating Supply Current 4.7mA
Supply Voltage - Operating 3 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 031473-STPM14ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPM14ATR CAD Model

Description

The STPM14ATR is a highly integrated energy metering Integrated Circuit (IC) designed by STMicroelectronics, a global semiconductor leader. This precision analog front-end device is designed for effective energy measurement in power line systems and is ideal for a wide range of applications, including smart meters, power monitoring systems, and renewable energy management.

Key Features

  • High Accuracy: The STPM14ATR offers outstanding metrological performance with an accuracy that meets the requirements of international metering standards. This ensures reliable measurement of active energy, reactive energy, and apparent energy.
  • Dual-channel Design: It features a dual-channel input that allows for simultaneous measurement of two different power lines, making it versatile for various metering applications.
  • Integrated Analog-to-Digital Converters: The device includes high-quality delta-sigma analog-to-digital converters (ADCs) for precise signal conversion, ensuring accurate readings and data processing.
  • LED Driver for Energy Pulses: An integrated LED driver outputs energy pulses, providing a visual indication of energy consumption, which is useful for real-time monitoring.
  • Serial Peripheral Interface (SPI): The inclusion of an SPI port allows for easy communication with a microcontroller, facilitating the retrieval and management of measurement data.

Applications

  • Residential and industrial smart meters
  • Power monitoring units
  • Renewable energy systems
  • Energy management systems

The STPM14ATR is housed in a compact TSSOP24 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring consistent performance in various environmental conditions. With its low power consumption and high integration, the STPM14ATR simplifies the design and reduces the cost of energy metering solutions.

STMicroelectronics' commitment to innovation is evident in the STPM14ATR, which provides a reliable and efficient way for manufacturers and designers to incorporate energy metering capabilities into their products. Its combination of performance, precision, and ease of use makes it a top choice for advanced metering infrastructure.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess