EN
  • EN
  • DE

STPM10BTR

Part No STPM10BTR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description AFE 2 ADC 3.3V/5V 20-Pin TSSOP T/R / IC ENERGY METER 1 PHASE 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Packaging Reel
Input Impedance 100 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.5V
Voltage - I/O Low 0.8V
Current - Supply 5mA
Operating Supply Voltage 3.165 V ~ 5.5 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 20-TSSOP
Catalog Energy Metering
Win Source Part Number 054379-STPM10BTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STPM10
Introduction Date August 31, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STPM10BTR CAD Model

Description

STPM10BTR Precision Metering IC by STMicroelectronics

The STPM10BTR from STMicroelectronics is a highly integrated solution designed for effective electrical energy measurement in various applications. This precision metering integrated circuit (IC) is tailored to accurately measure voltage, current, and power in a wide range of metering systems, offering exceptional reliability and performance.

Constructed with state-of-the-art technology, the STPM10BTR incorporates advanced features that make it suitable for single-phase, bi-directional, and anti-tampering energy meters. Its design ensures high accuracy in energy measurement, with a focus on long-term stability and resistance to external disturbances such as temperature variations and electromagnetic interference.

Key Features:

  • High Precision: The STPM10BTR boasts excellent accuracy in energy measurement, which is crucial for billing and monitoring purposes.
  • Integrated Analog Front-End: With its built-in analog front-end, it simplifies the design of metering systems by reducing the need for additional components.
  • Digital Calibration: Digital calibration capabilities allow for easy system calibration, reducing production costs and time.
  • Multi-Functionality: The IC supports various functions including active, reactive, and apparent energy measurement, as well as instantaneous voltage and current.
  • Communication Interface: An SPI interface facilitates communication with microcontrollers, making it easy to integrate into a wide range of metering systems.
  • Low Power Consumption: Designed for energy-efficient operation, the STPM10BTR helps reduce the overall power consumption of the metering system.

The STPM10BTR is housed in a compact TSSOP24 package, making it an ideal choice for space-constrained applications. Its robust design ensures compliance with international metering standards, making it a versatile choice for global deployment in residential, commercial, and industrial settings.

Whether you are developing smart meters, energy monitoring systems, or seeking to retrofit existing metering infrastructure, the STPM10BTR by STMicroelectronics offers a reliable and precise solution that can help meet the demands of modern energy measurement challenges.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2941 $52.9410
24+ $4.3439 $104.2536
36+ $4.2081 $151.4916
50+ $4.0724 $203.6200
64+ $3.9367 $251.9488
86+ $3.5294 $303.5284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess