EN
  • EN
  • DE

STPCV1KEBI

Part No STPCV1KEBI
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Serial (RxTx), 8 GPIOs, JTAG, USB, Ethernet MAC, 2 UIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 16 b
Max Frequency 200 MHz
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 388
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1002416-STPCV1KEBI
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPCV1KEBI CAD Model

Description

STPCV1KEBI - STMicroelectronics

The STPCV1KEBI is a state-of-the-art product from STMicroelectronics, a global semiconductor leader known for its innovative integrated circuits and semiconductor devices. This product is designed to cater to the demanding needs of modern electronic applications, offering robust performance, high reliability, and a wide range of features that make it an ideal choice for a variety of industrial, automotive, and consumer applications.

At the heart of the STPCV1KEBI is a powerful processing core that delivers exceptional computational speed and efficiency. This enables the device to handle complex tasks with ease, making it suitable for high-performance systems that require rapid data processing and real-time operation. The product's architecture is optimized for low power consumption, which not only extends the operational life of battery-powered devices but also contributes to energy savings in wired systems.

The STPCV1KEBI is built with advanced technology that ensures high levels of integration. It comes with a comprehensive set of interfaces and peripherals that provide designers with the flexibility to connect a wide range of external components. This includes support for various communication protocols, which allows for seamless integration into existing networks and systems. The device's I/O capabilities enable it to interact with sensors, actuators, and other electronic components, making it a versatile solution for complex control and monitoring tasks.

With its robust design, the STPCV1KEBI can operate reliably in harsh environments, withstanding extreme temperatures, vibrations, and other challenging conditions. This makes it particularly well-suited for industrial and automotive applications where reliability is critical. Additionally, STMicroelectronics provides comprehensive support and documentation for the product, ensuring that developers have all the resources they need to implement the device effectively in their projects.

Overall, the STPCV1KEBI exemplifies STMicroelectronics' commitment to delivering high-quality semiconductor products that drive innovation and enable the development of cutting-edge technology. With its powerful performance, extensive feature set, and dependable operation, the STPCV1KEBI is poised to be a key component in the next generation of electronic systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess