EN
  • EN
  • DE

STPA008-QIX

Part No STPA008-QIX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 50W 25FLEXIWATT  /  Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Features Short-Circuit and Thermal Protection
Mounting Type Through Hole
Supplier Device Package 25-Flexiwatt (Horizontal)
Package / Case 25-Flexiwatt (Formed Leads)
Base Product Number STPA008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-15649-5,497-15649-5
Standard Package 17
Win Source Part Number 1003887-STPA008-QIX
Ultra Librarian 3D Model Ultra Librarian STPA008-QIX CAD Model

Description

The STPA008-QIX is a state-of-the-art audio power amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is specifically tailored for automotive applications, delivering exceptional sound quality and efficiency, making it an ideal choice for car audio systems.

Key Features

  • High Output Power: The STPA008-QIX offers a remarkable output power capacity, ensuring loud and clear audio playback even in the demanding acoustic environments of modern vehicles.
  • Advanced Class AB Technology: Utilizing Class AB amplification technology, it provides a perfect blend of high fidelity and efficiency, with reduced heat dissipation compared to traditional Class A designs.
  • Low Distortion: The device is engineered to deliver audio with minimal distortion, allowing for a pure and uncolored sound experience.
  • Multiple Protection Systems: It is equipped with various protection features, such as short-circuit protection, over-temperature protection, and ESD protection, ensuring reliable operation under harsh automotive conditions.
  • Flexibility: The STPA008-QIX is designed with flexibility in mind, supporting a wide range of supply voltages and speaker impedances, making it compatible with a variety of car audio systems.

Applications

The STPA008-QIX is primarily used in automotive audio applications, including:

  • Car radio amplifiers
  • Audio systems for electric and hybrid vehicles
  • Infotainment systems
  • Audio amplifiers for navigation and telematics systems

Technical Specifications

With a commitment to quality, the STPA008-QIX is designed to meet the rigorous standards of the automotive industry. Some of its technical specifications include:

  • Operating Supply Voltage Range: 6V to 18V
  • Output Power Level: Up to 68W (max)
  • Load Impedance: Compatible with 2Ω to 4Ω speakers
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Package: QFN (Quad Flat No-leads) package for compact integration

The STPA008-QIX is a testament to STMicroelectronics' dedication to delivering high-quality audio solutions for the automotive market, offering both robustness and high-end performance for an enhanced listening experience.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess