Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953796-CM8064601561214
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601561214 CAD Model

Description

The CM8064601561214 is a processor manufactured by Intel, designed for embedded systems and applications requiring a balance of performance and power efficiency. This specific part number denotes a specific configuration within a broader family of embedded processors, tailored for applications needing long-term support and reliability. These processors are suitable for a variety of applications demanding stability and consistent performance over extended periods.

Applications

  • Industrial Automation Systems
  • Medical Imaging Equipment
  • Digital Surveillance Systems
  • Point-of-Sale (POS) Terminals
  • Network Appliances

Features

  • Multi-Core Processing: Enhances performance by enabling parallel execution of tasks.
  • Integrated Graphics: Provides display capabilities without the need for a discrete graphics card.
  • Low Power Consumption: Minimizes energy usage and reduces heat generation.
  • Extended Temperature Range: Ensures reliable operation in a wide range of environmental conditions.
  • Long-Term Availability: Offers a stable supply chain and support for extended product lifecycles.

Benefits

  • Improved Performance: Multi-core processing enables faster execution of complex tasks.
  • Reduced System Cost: Integrated graphics reduces the need for a separate graphics card, lowering overall system costs.
  • Energy Efficiency: Low power consumption minimizes energy expenses and reduces cooling requirements.
  • Reliable Operation: Extended temperature range ensures consistent performance in demanding environments.
  • Stable Platform: Long-term availability provides a stable and predictable platform for long-term deployments.

Details

The CM80646 prefix suggests that this processor is part of the 4th Generation Intel Core processor family. Exact details, including the number of cores, clock speed, cache size, and TDP (Thermal Design Power), can be obtained from Intel's official product documentation using the full part number, CM8064601561214. The processor is likely packaged in a BGA (Ball Grid Array) package, designed for surface mounting onto a motherboard. It includes an integrated GPU supporting common graphics APIs. Additionally, it provides various I/O interfaces like PCIe, USB, and SATA, making it suitable for a wide variety of embedded applications. Given its designation for embedded use, the processor is optimized for long-term availability and robust reliability. To find definitive specifications for this specific processor, the Intel ARK database is the ideal resource.

You May Also Be Interested in

Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention