EN
  • EN
  • DE

STPA008-4WX

Part No STPA008-4WX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 50W 25FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Mounting Through Hole
Package 25-Flexiwatt (Formed Leads)
Case / Package 25-Flexiwatt (Vertical)
Family Name STPA008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-18647, STPA008-4WX-ND
Quantity per package 357
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935595-STPA008-4WX
Ultra Librarian 3D Model Ultra Librarian STPA008-4WX CAD Model

Description

The STPA008-4WX from STMicroelectronics is a state-of-the-art automotive power amplifier designed to deliver superior audio performance in vehicular sound systems. This advanced audio IC is tailored for the demanding automotive environment, ensuring high-fidelity sound reproduction and robustness against the harsh conditions encountered in automotive applications.

Key Features

  • High Output Power: The STPA008-4WX is capable of delivering 4 x 50W of continuous output power into 4-ohm loads, which makes it ideal for driving the typical speakers used in car audio systems.
  • Sound Quality: With an emphasis on sound quality, this amplifier boasts low distortion and low output noise levels, ensuring a clear and powerful audio experience.
  • Flexibility: This versatile amplifier supports various configurations, including the ability to bridge channels for even higher power output to subwoofers or other high-power speakers.
  • Thermal Protection: The STPA008-4WX includes thermal shutdown protection, which prevents damage to the amplifier from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: In-built short-circuit protection safeguards the amplifier and connected speakers against potential damage from wiring errors or unexpected electrical faults.
  • EMI Suppression: Designed with electromagnetic interference (EMI) suppression in mind, this amplifier minimizes noise and interference, ensuring uninterrupted audio performance.

Applications

The STPA008-4WX is ideal for a wide range of automotive audio applications, such as:

  • Car radios and infotainment systems
  • Aftermarket car audio upgrades
  • Automotive multimedia systems

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range, accommodating the electrical system variations common in automotive environments.
  • Load Impedance: Optimized for 4-ohm speakers, but also capable of driving 2-ohm loads with reduced power output.
  • Advanced Diagnostics: Features diagnostic functions that facilitate the detection of speaker open/short circuits, helping to prevent system failures.

Overall, the STPA008-4WX from STMicroelectronics represents a robust and high-quality choice for automotive manufacturers and audio enthusiasts looking to enhance the in-car audio experience with powerful and reliable performance.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0530 $60.2120
9+ $12.3512 $111.1608
13+ $11.9652 $155.5476
18+ $11.5792 $208.4256
23+ $11.1933 $257.4459
30+ $10.0354 $301.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess