EN
  • EN
  • DE

STP8NC60FP

Part No STP8NC60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 0.85ohm - 7A TO-220/TO-220FP PowerMeshII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194673-STP8NC60FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP8NC60FP CAD Model

Description

STP8NC60FP - N-Channel MOSFET by STMicroelectronics

The STP8NC60FP is a high-performance N-Channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This MOSFET is designed to deliver the efficiency and reliability needed for a wide range of power switching applications. The STP8NC60FP is particularly suitable for high-efficiency converters and motor control applications, thanks to its outstanding electrical characteristics and thermal performance.

Key Features

  • High Voltage Capability: The STP8NC60FP has a drain-source voltage (VDS) of 600V, making it suitable for applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.85Ω, the device ensures minimal power loss and better efficiency in conducting mode.
  • Fast Switching Speed: The fast switching capability of the STP8NC60FP allows for improved performance in power conversion applications.
  • High Current Capacity: The device can handle continuous drain currents (ID) up to 8A, making it suitable for high-power applications.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand high stress in avalanche mode, ensuring reliability and robustness in harsh conditions.

Applications

The STP8NC60FP is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Circuits
  • Power Inverter Stages
  • Lighting Systems

Package and Mounting Information

The STP8NC60FP is encapsulated in a TO-220FP fully molded package, which offers excellent thermal performance and is suited for through-hole mounting. This package is designed to handle high currents and dissipate heat effectively, ensuring the MOSFET operates within its temperature specifications even under heavy loads.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP8NC60FP is no exception and is manufactured to meet the highest industry standards for performance and reliability. Customers can trust in the robustness and longevity of this MOSFET for their critical power management solutions.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess