Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 3700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 038692-STP75NF75
Family Name STP75NF75
Introduction Date December 10, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP75NF75 CAD Model

Description

STP75NF75 - Power MOSFET by STMicroelectronics

The STP75NF75 is a robust and high-performance Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This device is part of ST's STripFET™ series, which is known for its superior power handling and efficiency. The STP75NF75 is particularly suited for high-current and high-speed switching applications, making it an excellent choice for power supply and conversion systems, motor drives, and other power-intensive applications.

Key Features

  • Low On-Resistance: The STP75NF75 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of 75A, this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • High Voltage Rating: The device has a drain-source voltage (V<sub>DSS) of 75V, providing a good safety margin for a wide range of electronic applications.
  • Fast Switching Speed: The fast switching characteristics of the STP75NF75 are ideal for applications requiring high-speed operation, such as switching power supplies and DC-AC converters.
  • Improved Threshold Voltage: The device features a low threshold voltage, which ensures that it can be driven at lower gate voltages, enhancing its compatibility with contemporary control circuits.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand rugged operating conditions, having been rigorously tested for avalanche performance.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Automotive and Industrial Applications
  • Power Management Functions

The STP75NF75 is encapsulated in a TO-220 package, which is widely used and easy to integrate into a variety of circuit designs. Its combination of high power handling, efficiency, and reliability makes it a top choice for engineers and designers looking to optimize their power systems. STMicroelectronics' commitment to quality ensures that the STP75NF75 meets the highest standards, providing a reliable solution for today's power electronics challenges.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 5.2A SOT223 / N-Channel 650 V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223
Need more? Email Us
ECAD model for IPN65R1K5CEATMA1
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP41KHR5
Ampleon USA Inc.
RF MOSFET LDMOS 100V 1.3GHZ 1.5A
Need more? Email Us
ECAD model for BLF6G13LS-250P,112
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6416 $51.3280
170+ $0.6010 $102.1700
260+ $0.5807 $150.9820
375+ $0.5401 $202.5375
485+ $0.5198 $252.1030
605+ $0.4995 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88,564 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention