EN
  • EN
  • DE

STPS40M80CT

Part No STPS40M80CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V TO220AB / Rectifier Diode Schottky 80V 40A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) @ If 735mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 65μA @ 80V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 795785-STPS40M80CT
Popularity Medium
Supply and Demand Status Limited
Family Name STPS40M80CT
Introduction Date April 11, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS40M80CT CAD Model

Description

STPS40M80CT Power Schottky Rectifier

The STPS40M80CT is a high-performance Power Schottky Rectifier manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is designed to meet the stringent requirements of modern electronic circuits, providing efficient power conversion with minimal losses. It is particularly suitable for applications requiring high efficiency and reliability, such as switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Constructed with STMicroelectronics' advanced Schottky technology, the STPS40M80CT boasts a low forward voltage drop, which significantly reduces power losses and enhances overall system efficiency. Its dual center tap configuration makes it ideal for both single and multiple output power supplies, where it can be used in either the primary or secondary side for rectification purposes.

Key Features:

  • High Junction Temperature Capability: The STPS40M80CT is capable of operating at junction temperatures as high as 150°C, ensuring reliability and performance even under extreme conditions.
  • Low Forward Voltage Drop: With a forward voltage drop that is minimized, this rectifier ensures lower power dissipation and improved efficiency.
  • Average Forward Current: It has a high average forward current rating of 40A, making it suitable for handling significant power levels.
  • High Surge Current Capability: The device can withstand high surge currents, which is critical for protecting circuits from unexpected voltage spikes.
  • Isolation Voltage: With an insulation voltage of 1500V, the STPS40M80CT provides excellent electrical isolation between the terminals and the heat sink.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications

The STPS40M80CT is available in a TO-220AB package, which is widely accepted for its ease of integration into various circuit designs. Its robust construction ensures that the device can withstand mechanical stresses and thermal conditions encountered in commercial and industrial environments. By choosing the STPS40M80CT, designers can expect a combination of high performance, efficiency, and reliability, making it a top choice for power rectification needs.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6075 $64.3000
90+ $1.3190 $118.7100
140+ $1.2779 $178.9060
190+ $1.2367 $234.9730
245+ $1.1954 $292.8730
325+ $1.0718 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess