EN
  • EN
  • DE

STEVAL-IME011V1

Part No STEVAL-IME011V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Timing
Function Pulse Generator
Embedded Yes, Other
Utilized IC / Part STHV748
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 497-15969
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284475-STEVAL-IME011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IME011V1 CAD Model

Description

STEVAL-IME011V1 Evaluation Board from STMicroelectronics

The STEVAL-IME011V1 is an advanced evaluation board presented by STMicroelectronics, designed to showcase the capabilities of the S2-LP ultra-low power, high-performance Sub-1GHz transceiver. This evaluation platform is perfect for developers and engineers looking to explore the features and extend the performance of their wireless applications in the Sub-1GHz spectrum.

Key Features

  • Sub-1GHz RF Communication: The board operates in the license-free ISM and SRD frequency bands, offering a versatile solution for wireless communications.
  • High-Performance Transceiver: The S2-LP transceiver integrated into the STEVAL-IME011V1 is designed for ultra-low power consumption, which is ideal for battery-operated applications.
  • Flexible Modulation Schemes: The evaluation board supports multiple modulation schemes, including 2-FSK, 4-FSK, OOK, and ASK, providing flexibility for various communication protocols.
  • Long Range Connectivity: With its high sensitivity and output power, the STEVAL-IME011V1 can achieve long-range communication, making it suitable for applications such as IoT, wireless sensors, and home automation.
  • Comprehensive Development Ecosystem: The board is supported by ST's comprehensive software development ecosystem, including the STSW-S2LP software development kit, which simplifies the design process and accelerates time to market.

Applications

The STEVAL-IME011V1 is ideal for a wide array of applications, particularly those requiring long battery life and long-range wireless communication. Some of the common applications include:

  • Internet of Things (IoT) devices
  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Alarm and security systems

With its robust design and versatile features, the STEVAL-IME011V1 evaluation board is an excellent tool for developers looking to push the boundaries of wireless communication in the Sub-1GHz band while maintaining energy efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess