Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Coupler Type Standard
Frequency 4GHz ~ 20GHz
Coupling Factor 21 ± 2dB
Applications General Purpose
Return Loss 26dB
Package / Case 24-VFQFN Exposed Pad
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1338952-EDC21-24+
Ultra Librarian 3D Model Ultra Librarian EDC21-24+ CAD Model

Description

The Mini-Circuits RF Directional Coupler is a general-purpose electronic component used to couple a defined amount of electromagnetic power in a transmission line.

  • Package: Tape and Reel
  • Standard Package: 4,000
  • Frequency Range: 4GHz to 20GHz
  • Coupling Factor: 21±2dB
  • Return Loss: 26dB
  • Coupler Type: Standard
  • Package/Case: 24-VFQFN Exposed Pad
  • Supplier Device Package: Not Specified
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8548.00.0000

You May Also Be Interested in

MACOM Technology Solutions
RMS POWER DETECTOR 10-30 GHZ
Lowest to $12.3252
ECAD model for MACP-010573-TR1000
MACOM Technology Solutions
COUPLER 7DB
Lowest to $0.9669
ECAD model for MACP-010381-C70880
MACOM Technology Solutions
HYBRID,BROAD-BAND,180DEG
Need more? Email Us
ECAD model for HH-107-BNC
MACOM Technology Solutions
COUPLER
Need more? Email Us
ECAD model for CHS-137-PIN
MACOM Technology Solutions
COUPLER,DIRECTIONAL,
Need more? Email Us
ECAD model for 2020-6606-20
MACOM Technology Solutions
COUPLER,DIRECTIONAL,
Need more? Email Us
ECAD model for 2020-6628-06
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Need more? Email Us
ECAD model for MACP-011036
Anaren
RF DIR COUPLER 2GHZ-4GHZ SMD / RF Directional Coupler Cellular 2GHz ~ 4GHz 20dB ± 1.5dB 25W 4-SMD, No Lead
Lowest to $3.4944
ECAD model for X3C30F1-20S
MACOM Technology Solutions
COUPLER,BI-DIRECTIONAL
Need more? Email Us
ECAD model for CH-135-PIN

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2464 $83.2464
2+ $68.3047 $136.6094
3+ $66.1702 $198.5106
4+ $64.0357 $256.1428
5+ $61.9012 $309.5060
7+ $55.4976 $388.4832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,125 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention