Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261750-STP4NB30
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP4NB30 CAD Model

Description

STP4NB30 - N-Channel 300V - 3.6A - TO-220 Power MOSFET

The STP4NB30 from STMicroelectronics is a robust and high-performance N-Channel Power MOSFET designed to deliver efficient power management and switching. This device is housed in the industry-standard TO-220 package, which provides excellent thermal performance and is suitable for a wide range of applications.

With a drain-source voltage (V<sub>DS) of 300V, the STP4NB30 is capable of handling high voltage applications with ease. The device also boasts a continuous drain current (I<sub>D) of 3.6A at 25°C, making it suitable for high current operations. Its low gate charge (Q<sub>g) and low threshold voltage (V<sub>GS(th)) ensure that it can be driven with minimal power loss, enhancing the overall efficiency of the system it is incorporated into.

The STP4NB30 features a fast switching speed, which is crucial for applications that require quick response times. The device's low on-resistance (R<sub>DS(on)) minimizes conduction losses and offers improved power efficiency. This characteristic is particularly important in applications such as switch-mode power supplies, DC-DC converters, motor control circuits, and other power-intensive applications.

For protection and reliability, the STP4NB30 incorporates an avalanche rugged technology, which ensures that the device can withstand high energy pulses in the avalanche and commutation modes. This makes it an ideal choice for applications that may experience unexpected voltage transients.

Overall, the STP4NB30 is designed to meet the stringent requirements of modern electronic circuits, providing a combination of high voltage capability, low power dissipation, and fast switching performance. This MOSFET is a testament to STMicroelectronics' commitment to providing power solutions that enhance the efficiency and reliability of electronic systems across various industries.

Key features of the STP4NB30 include:

  • Drain-source voltage (V<sub>DS): 300V
  • Continuous drain current (I<sub>D): 3.6A
  • Low gate charge (Q<sub>g) for reduced switching losses
  • Low threshold voltage (V<sub>GS(th)) for ease of drive
  • High-speed switching capability
  • Low on-resistance (R<sub>DS(on)) for improved efficiency
  • Avalanche rugged technology for enhanced robustness
  • TO-220 package for optimal thermal performance

Whether for power supply units, lighting systems, or industrial controls, the STP4NB30 is a reliable and efficient solution for your power switching needs.

You May Also Be Interested in

STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention