Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 41.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1790pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 140 mOhm @ 12A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261723-STP33N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP33N65M2
Introduction Date December 10, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STP33N65M2 CAD Model

Description

STP33N65M2 - N-channel MOSFET by STMicroelectronics

The STP33N65M2 is a high-performance N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This power MOSFET is designed to deliver exceptional efficiency and reliability for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control circuits.

Key Features:

  • Advanced Technology: The STP33N65M2 is built on STMicroelectronics' advanced MDmesh™ M2 technology, which combines a vertical structure with a new proprietary diffusion process. This enables the MOSFET to achieve low on-resistance and reduced gate charge, leading to superior switching performance and improved overall efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of up to 650V, the STP33N65M2 is well-suited for high-voltage applications, providing a robust and durable solution for circuits exposed to large voltage swings.
  • Low On-Resistance: The device features an on-resistance (R<sub>DS(on)) as low as 0.190 ohm, minimizing conduction losses and enhancing energy-saving potential in power conversion systems.
  • Reduced Switching Losses: Thanks to its fast switching speed and low gate charge (Q<sub>g), the STP33N65M2 can switch on and off rapidly, reducing energy losses during the switching process and improving the performance of power converters.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 22A, this MOSFET can handle significant currents, making it ideal for high-power applications.

Applications:

The versatility of the STP33N65M2 allows it to be used in a variety of applications, ranging from power management solutions to renewable energy systems. Its robust design and electrical characteristics make it particularly well-suited for:

  • High-efficiency switch-mode power supplies (SMPS)
  • LED lighting solutions
  • Solar inverters and photovoltaic systems
  • Uninterruptible power supplies (UPS)
  • High-performance motor drives and controllers

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STP33N65M2 from STMicroelectronics represents a reliable and efficient choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0953 $65.4765
11+ $10.7448 $118.1928
17+ $10.4091 $176.9547
23+ $10.0733 $231.6859
29+ $9.7375 $282.3875
39+ $8.7302 $340.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention