EN
  • EN
  • DE

STP2NA60

Part No STP2NA60
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097207-STP2NA60
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP2NA60 CAD Model

Description

The STP2NA60 from STMicroelectronics is a robust and reliable power MOSFET designed to deliver high performance in a wide range of applications. This device is part of ST's power MOSFET portfolio that features advanced technology to provide improved energy efficiency, lower on-resistance, and better switching performance.

Key Features

  • Voltage and Current Ratings: The STP2NA60 is capable of handling up to 600V, making it suitable for high voltage applications. It also supports a continuous drain current (ID) of 2A, ensuring adequate current handling capabilities for a variety of electronic circuits.
  • Low Gate Charge: With a low gate charge (Qg), this MOSFET enables faster switching speeds, which is critical for improving efficiency in power conversion systems.
  • High Avalanche Ruggedness: This device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh conditions.
  • Low Input Capacitance: The reduced input capacitance (Ciss) results in lower driving power requirements, which can lead to energy savings in power-intensive applications.

Applications

The STP2NA60 is versatile and can be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Applications
  • Power Management Functions
  • Lighting Systems
  • Power Factor Correction Circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STP2NA60 is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Customers can trust that this power MOSFET will deliver consistent results across its lifespan, even under demanding conditions.

Environmental Compliance

The STP2NA60 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet current environmental standards, ensuring a reduced environmental impact and suitability for use in green applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess